Martin Sprocket & Gear, Inc. Sprocket/Gear 40B12SS

Description
ROLLER CHAIN SPROCKET, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 1/2 INCH BORE DIAMETER, 12 TEETH, 7/8 INCH LENGTH THRU BORE, 2.17 INCH OUTER DIAMETER, 1-9/16 INCH HUB DIAMETER, SINGLE STRAND, HUB RECESSED FOR CHAIN, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 1/2 INCH BORE DIAMETER, 12 TEETH, 7/8 INCH LENGTH THRU BORE, 2.17 INCH OUTER DIAMETER, 1-9/16 INCH HUB DIAMETER, SINGLE STRAND, HUB RECESSED FOR CHAIN, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53538158 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53538158
Sprocket/Gear 53538158
ROLLER CHAIN SPROCKET, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 1/2 INCH BORE DIAMETER, 12 TEETH, 7/8 INCH LENGTH THRU BORE, 2.17 INCH OUTER DIAMETER, 1-9/16 INCH HUB DIAMETER, SINGLE STRAND, HUB RECESSED FOR CHAIN, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 1/2 INCH BORE DIAMETER, 12 TEETH, 7/8 INCH LENGTH THRU BORE, 2.17 INCH OUTER DIAMETER, 1-9/16 INCH HUB DIAMETER, SINGLE STRAND, HUB RECESSED FOR CHAIN, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53538158
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Mitre & Bevel Gears - 1828007 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
PD 2 mm (0.0787 inch)
View Details