Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 4016TBH

Description
Optional protective cover, tapered bushings, 2 keyways
Description
Optional protective cover, tapered bushings, 2 keyways

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 4016TBH - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
4016TBH
Martin-Flex® Couplings 4016TBH
Optional protective cover, tapered bushings, 2 keyways

Optional protective cover, tapered bushings, 2 keyways

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 4016TBH
Product Name Martin-Flex® Couplings
Coupling Type Roller Chain
Rated Speed 5000 rpm
Units English Design
Bore Diameter 0.5000 to 1.12 inch (12.7 to 28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Purchase With A 5Z15M331904 - A 5Z15M331904 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 14.96 In-lbs (17.24 kg-cm)
Coupling Length 0.8661 inch (22 mm)
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details