Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 4016JA

Description
Optional protective cover, quick disconnect hubs
Description
Optional protective cover, quick disconnect hubs

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 4016JA - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
4016JA
Martin-Flex® Couplings 4016JA
Optional protective cover, quick disconnect hubs

Optional protective cover, quick disconnect hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 4016JA
Product Name Martin-Flex® Couplings
Coupling Type Flexible Link; Roller Chain
Rated Speed 5000 rpm
Units English Design
Bore Diameter 0.6250 to 1 inch (15.87 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details
Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 132149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7520 inch (19.1 mm)
View Details