Martin Sprocket & Gear, Inc. Sprocket/Gear 4016 1

Description
CHAIN COUPLING HUB, CHAIN#40, 16 TEETH, BORED TO SIZE, BORE DIA-1.0000 INCH, OUTSIDE DIA-2.64 INCH, COUPLING OVERALL LENGTH 2.5313 IN, HUB DIA 1-31/32 IN, HUB LENGTH 1-1/8 IN, LENGTH B/W SPROCKETS 9/32 IN, 5000 RPM MAX, 1/4 X 1/8 IN KEYWAY SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
CHAIN COUPLING HUB, CHAIN#40, 16 TEETH, BORED TO SIZE, BORE DIA-1.0000 INCH, OUTSIDE DIA-2.64 INCH, COUPLING OVERALL LENGTH 2.5313 IN, HUB DIA 1-31/32 IN, HUB LENGTH 1-1/8 IN, LENGTH B/W SPROCKETS 9/32 IN, 5000 RPM MAX, 1/4 X 1/8 IN KEYWAY SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53514078 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53514078
Sprocket/Gear 53514078
CHAIN COUPLING HUB, CHAIN#40, 16 TEETH, BORED TO SIZE, BORE DIA-1.0000 INCH, OUTSIDE DIA-2.64 INCH, COUPLING OVERALL LENGTH 2.5313 IN, HUB DIA 1-31/32 IN, HUB LENGTH 1-1/8 IN, LENGTH B/W SPROCKETS 9/32 IN, 5000 RPM MAX, 1/4 X 1/8 IN KEYWAY SIZE. FREE 2 YEAR RADWELL WARRANTY

CHAIN COUPLING HUB, CHAIN#40, 16 TEETH, BORED TO SIZE, BORE DIA-1.0000 INCH, OUTSIDE DIA-2.64 INCH, COUPLING OVERALL LENGTH 2.5313 IN, HUB DIA 1-31/32 IN, HUB LENGTH 1-1/8 IN, LENGTH B/W SPROCKETS 9/32 IN, 5000 RPM MAX, 1/4 X 1/8 IN KEYWAY SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sprocket/Gear -  - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
Sprocket/Gear
MARTIN SPROCKET & GEAR INC Machine Parts 4016 1

MARTIN SPROCKET & GEAR INC Machine Parts 4016 1

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53514078
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 52 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 52
Design English
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 45
Design Metric
View Details