Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 4012

Description
Optional protective cover
Description
Optional protective cover

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 4012 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
4012
Martin-Flex® Couplings 4012
Optional protective cover

Optional protective cover

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 4012
Product Name Martin-Flex® Couplings
Coupling Type Roller Chain
Rated Speed 5000 rpm
Units English Design
Bore Diameter 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Assemble with any A 5D 3-090.. series Hubs, A complete coupling require two hubs and a spider. - A 5R 3-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Coupling Diameter 2.11 inch (53.57 mm)
Coupling Length 2.12 inch (53.97 mm)
View Details
Jaw Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Units Metric Design
Bore Diameter 0.1181 to 2.36 inch (3 to 60 mm)
View Details
Flexible Coupling Flectors - 8087193 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 6.61 inch (168 mm)
View Details