Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 4 C 110 E |
| Product Name | QD Sheaves |
| Style | Standard |
| Pitch Diameter | 11.00 inch (279.40 mm) |
| Outside Diameter | 11.40 inch (289.56 mm) |
| Bore Diameter | ? to 3.500 inch (? to 88.90 mm) |
| Thickness | 4.38 inch (111 mm) |