Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series 35H23

Description
No. 35, split taper, key to key drive
Description
No. 35, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - 35H23 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
35H23
Roller Chain Sprockets - MST Series 35H23
No. 35, split taper, key to key drive

No. 35, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 35H23
Product Name Roller Chain Sprockets - MST Series
Pitch 35 (3/8")
Material Steel
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 23
Unlock Full Specs
to access all available technical data

Similar Products

32 Teeth, 0.25
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 32
View Details
Stock Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 95
View Details
Single Pitch Sprocket Idlers - AG2318-S - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
Roller Chain Sprockets - 10370-AA - Torque Transmission
Specs
Pitch 40 / 3.186
Shaft Mounting Set Screw
Number of Teeth 40
View Details