Martin Sprocket & Gear, Inc. Roller Chain Sprockets 35BS80

Description
No. 35 pitch available in hardened steel and stainless steel
Description
No. 35 pitch available in hardened steel and stainless steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 35BS80 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
35BS80
Roller Chain Sprockets 35BS80
No. 35 pitch available in hardened steel and stainless steel

No. 35 pitch available in hardened steel and stainless steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 35BS80
Product Name Roller Chain Sprockets
Pitch 35 (3/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway
Number of Teeth 80
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style QD Bushing
Number of Teeth 12 to 112
View Details
24 Teeth, 0.370
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 24
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details