Martin Sprocket & Gear, Inc. Sprocket/Gear 35BS36 3/4

Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.35 CHAIN, 3/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 3/4 INCH BORE DIAMETER, 36 TEETH, 7/8 INCH LENGTH THRU BORE, 4.51 INCH OUTER DIAMETER, SINGLE STRAND, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.35 CHAIN, 3/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 3/4 INCH BORE DIAMETER, 36 TEETH, 7/8 INCH LENGTH THRU BORE, 4.51 INCH OUTER DIAMETER, SINGLE STRAND, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53529933 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53529933
Sprocket/Gear 53529933
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.35 CHAIN, 3/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 3/4 INCH BORE DIAMETER, 36 TEETH, 7/8 INCH LENGTH THRU BORE, 4.51 INCH OUTER DIAMETER, SINGLE STRAND, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.35 CHAIN, 3/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 3/4 INCH BORE DIAMETER, 36 TEETH, 7/8 INCH LENGTH THRU BORE, 4.51 INCH OUTER DIAMETER, SINGLE STRAND, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53529933
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details