Martin Sprocket & Gear, Inc. Roller Chain Sprockets 35BS25HT

Description
No. 35 pitch available in hardened steel and stainless steel
Description
No. 35 pitch available in hardened steel and stainless steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 35BS25HT - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
35BS25HT
Roller Chain Sprockets 35BS25HT
No. 35 pitch available in hardened steel and stainless steel

No. 35 pitch available in hardened steel and stainless steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 35BS25HT
Product Name Roller Chain Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway
Number of Teeth 25
Unlock Full Specs
to access all available technical data

Similar Products

18 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 18
View Details
Sprockets with QD Bushings No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style QD Bushing
Number of Teeth 12 to 80
View Details
Sprocket Number 110 - 110C9 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 6.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 9
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details