Martin Sprocket & Gear, Inc. Roller Chain Sprockets 35B24

Description
No. 35 pitch available in hardened steel and stainless steel
Description
No. 35 pitch available in hardened steel and stainless steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 35B24 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
35B24
Roller Chain Sprockets 35B24
No. 35 pitch available in hardened steel and stainless steel

No. 35 pitch available in hardened steel and stainless steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 35B24
Product Name Roller Chain Sprockets
Pitch 35 (3/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway; Simple Bore
Number of Teeth 24
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 15 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 15
View Details
Taper Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 80
View Details
Roller Chain Sprockets - 100B9 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details