Martin Sprocket & Gear, Inc. Sprocket/Gear 35B20

Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.35 CHAIN, 3/8 INCH PITCH, TYPE B, PLAIN BORE, 1/2 INCH BORE DIAMETER, 20 TEETH, 3/4 INCH LENGTH THRU BORE, 2.59 INCH OUTER DIAMETER, 1-15/16 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.35 CHAIN, 3/8 INCH PITCH, TYPE B, PLAIN BORE, 1/2 INCH BORE DIAMETER, 20 TEETH, 3/4 INCH LENGTH THRU BORE, 2.59 INCH OUTER DIAMETER, 1-15/16 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53493696 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53493696
Sprocket/Gear 53493696
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.35 CHAIN, 3/8 INCH PITCH, TYPE B, PLAIN BORE, 1/2 INCH BORE DIAMETER, 20 TEETH, 3/4 INCH LENGTH THRU BORE, 2.59 INCH OUTER DIAMETER, 1-15/16 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.35 CHAIN, 3/8 INCH PITCH, TYPE B, PLAIN BORE, 1/2 INCH BORE DIAMETER, 20 TEETH, 3/4 INCH LENGTH THRU BORE, 2.59 INCH OUTER DIAMETER, 1-15/16 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53493696
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
64 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
KHK AG4-60R1, Module 4, 60 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details