Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 3 B 36 TB |
| Product Name | Taper Bushed Sheaves |
| Style | Standard |
| Pitch Diameter | 3.20 inch (81.28 mm) |
| Outside Diameter | 3.95 inch (100.33 mm) |
| Bore Diameter | ? to 1.250 inch (? to 31.75 mm) |
| Thickness | 2.5 inch (63.5 mm) |