Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 3 3V 2500 SF |
| Product Name | QD Sheaves |
| Style | Standard |
| Pitch Diameter | 24.95 inch (633.73 mm) |
| Outside Diameter | 25.00 inch (635.00 mm) |
| Bore Diameter | ? to 2.940 inch (? to 74.68 mm) |
| Thickness | 1.5 inch (38.1 mm) |