Martin Sprocket & Gear, Inc. Roller Chain Sprockets 25B70

Description
No. 25 pitch available in steel and stainless steel, & with or w/out hubs
Description
No. 25 pitch available in steel and stainless steel, & with or w/out hubs

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 25B70 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
25B70
Roller Chain Sprockets 25B70
No. 25 pitch available in steel and stainless steel, & with or w/out hubs

No. 25 pitch available in steel and stainless steel, & with or w/out hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 25B70
Product Name Roller Chain Sprockets
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 70
Unlock Full Specs
to access all available technical data

Similar Products

15 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 15
View Details
Sprockets With Split Taper Bushing No.50-2/No.50-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 14 to 112
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2318-25 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details