Martin Sprocket & Gear, Inc. Sprocket/Gear 25B30

Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.25 CHAIN, 1/4 INCH PITCH, TYPE B, PLAIN BORE, 3/8 INCH BORE DIAMETER, 30 TEETH, 5/8 INCH LENGTH THRU BORE, 2.529 INCH OUTER DIAMETER, 1-1/2 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.25 CHAIN, 1/4 INCH PITCH, TYPE B, PLAIN BORE, 3/8 INCH BORE DIAMETER, 30 TEETH, 5/8 INCH LENGTH THRU BORE, 2.529 INCH OUTER DIAMETER, 1-1/2 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53512364 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53512364
Sprocket/Gear 53512364
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.25 CHAIN, 1/4 INCH PITCH, TYPE B, PLAIN BORE, 3/8 INCH BORE DIAMETER, 30 TEETH, 5/8 INCH LENGTH THRU BORE, 2.529 INCH OUTER DIAMETER, 1-1/2 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.25 CHAIN, 1/4 INCH PITCH, TYPE B, PLAIN BORE, 3/8 INCH BORE DIAMETER, 30 TEETH, 5/8 INCH LENGTH THRU BORE, 2.529 INCH OUTER DIAMETER, 1-1/2 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53512364
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
KHK AG4-20R1E19, Module 420 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-20r1e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
24 D.P., 11 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details