Martin Sprocket & Gear, Inc. Roller Chain Sprockets 25B17SS

Description
No. 25 pitch available in steel and stainless steel, & with or w/out hubs
Description
No. 25 pitch available in steel and stainless steel, & with or w/out hubs

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 25B17SS - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
25B17SS
Roller Chain Sprockets 25B17SS
No. 25 pitch available in steel and stainless steel, & with or w/out hubs

No. 25 pitch available in steel and stainless steel, & with or w/out hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 25B17SS
Product Name Roller Chain Sprockets
Pitch 25 (1/4")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway; Simple Bore
Number of Teeth 17
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 36 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 36
Bore 0.2500 inch (6.35 mm)
View Details
Sprockets With Split Taper Bushing No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2416-AP - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 1.12 inch (28.57 mm)
View Details