Martin Sprocket & Gear, Inc. Roller Chain Sprockets 25B16

Description
No. 25 pitch available in steel and stainless steel, & with or w/out hubs
Description
No. 25 pitch available in steel and stainless steel, & with or w/out hubs

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 25B16 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
25B16
Roller Chain Sprockets 25B16
No. 25 pitch available in steel and stainless steel, & with or w/out hubs

No. 25 pitch available in steel and stainless steel, & with or w/out hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 25B16
Product Name Roller Chain Sprockets
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 16
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 80
View Details
Taper Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 80
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details