No. 25 pitch available in steel and stainless steel, & with or w/out hubs
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 25B09SS |
| Product Name | Roller Chain Sprockets |
| Pitch | 25 (1/4") |
| Material | Steel - Stainless |
| Hub Style | Type B (Hub One Side) |
| Shaft Mounting | Set Screw; Keyway; Simple Bore |
| Number of Teeth | 9 |