Martin Sprocket & Gear, Inc. Roller Chain Sprockets 25A28

Description
No. 25 pitch available in steel and stainless steel, & with or w/out hubs
Description
No. 25 pitch available in steel and stainless steel, & with or w/out hubs

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 25A28 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
25A28
Roller Chain Sprockets 25A28
No. 25 pitch available in steel and stainless steel, & with or w/out hubs

No. 25 pitch available in steel and stainless steel, & with or w/out hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 25A28
Product Name Roller Chain Sprockets
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 28
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 0.245
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 16
View Details
Stock Sprockets No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 95
View Details
Single Pitch Sprocket Idlers - AG2417 - Aetna Bearing Company
Specs
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Roller Chain Sprockets - 10750 - Torque Transmission
Specs
Pitch 24 / 1.915
Number of Teeth 24
Bore 0.2362 inch (6 mm)
View Details