Martin Sprocket & Gear, Inc. Bushing 2517 35MM

Description
TAPER BUSHING. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER BUSHING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 53511924 - Radwell International
Willingboro, NJ, United States
Bushing
53511924
Bushing 53511924
TAPER BUSHING. FREE 2 YEAR RADWELL WARRANTY

TAPER BUSHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 53511924
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-13/16-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8125 inch (20.64 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 18 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Guide Roller Bushings - B-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
12 mm Bore, 16 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP121620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.4724 inch (12.00 mm)
View Details