Martin Sprocket & Gear, Inc. QD Sheaves 240

Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Suppliers

Company
Product
Description
Supplier Links
QD Sheaves - 240 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
QD Sheaves
240
QD Sheaves 240
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Supplier's Site
QD Sheaves - 240 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
QD Sheaves
240
QD Sheaves 240
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category V-Belt Pulleys V-Belt Pulleys
Product Number 240 240
Product Name QD Sheaves QD Sheaves
Style Standard Standard
Pitch Diameter 24.00 inch (609.60 mm) 24.00 inch (609.60 mm)
Outside Diameter 24.40 inch (619.76 mm) 24.40 inch (619.76 mm)
Bore Diameter ? to 2.940 inch (? to 74.68 mm) ? to 2.940 inch (? to 74.68 mm)
Thickness 1.38 inch (34.92 mm) 2.38 inch (60.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V-Belt Pulleys With Solid Hub - SPA Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Companion
Metric SPA
Type Multiple Groove
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 3.90 inch (99.06 mm)
Outside Diameter 4.00 inch (101.60 mm)
Bore Diameter 0.313 inch (7.95 mm)
View Details
 - 182903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 6.30 inch (160.00 mm)
Outside Diameter 6.46 inch (164.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPA/4 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 3.76 to 39.59 inch (95.50 to 1005.50 mm)
Bore Diameter 1.654 to 3.543 inch (42.00 to 90.00 mm)
View Details