Martin Sprocket & Gear, Inc. Sprocket/Gear 2040B24

Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.2040 CHAIN, 1 INCH DOUBLE PITCH, TYPE B, PLAIN BORE, 5/8 INCH BORE DIAMETER, 24 TEETH, 4.1 INCH OUTER DIAMETER, 1 INCH LENGTH THRU BORE, 3-1/4 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.2040 CHAIN, 1 INCH DOUBLE PITCH, TYPE B, PLAIN BORE, 5/8 INCH BORE DIAMETER, 24 TEETH, 4.1 INCH OUTER DIAMETER, 1 INCH LENGTH THRU BORE, 3-1/4 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53511376 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53511376
Sprocket/Gear 53511376
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.2040 CHAIN, 1 INCH DOUBLE PITCH, TYPE B, PLAIN BORE, 5/8 INCH BORE DIAMETER, 24 TEETH, 4.1 INCH OUTER DIAMETER, 1 INCH LENGTH THRU BORE, 3-1/4 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.2040 CHAIN, 1 INCH DOUBLE PITCH, TYPE B, PLAIN BORE, 5/8 INCH BORE DIAMETER, 24 TEETH, 4.1 INCH OUTER DIAMETER, 1 INCH LENGTH THRU BORE, 3-1/4 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53511376
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Mitre & Bevel Gears - 5216008 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
Material Hardened; Steel
View Details