Martin Sprocket & Gear, Inc. Bushing 2012.5

Description
TAPER-LOCK BUSHING, 2012 SERIES, 1.500 INCH BORE, 2-3/4 INCH OUTSIDE DIAMETER, 1.25 INCH LENGTH THROUGH BORE, FINISHED W/KEYWAY, 3/8 X 3/16 IN KEYWAY, 280-IN/LBS SCREW TORQUE, 2-5/8 INCH BOLT CIRCLE DIAMETER, 2 BOLT HOLES, 7/8 INCH SCREW LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER-LOCK BUSHING, 2012 SERIES, 1.500 INCH BORE, 2-3/4 INCH OUTSIDE DIAMETER, 1.25 INCH LENGTH THROUGH BORE, FINISHED W/KEYWAY, 3/8 X 3/16 IN KEYWAY, 280-IN/LBS SCREW TORQUE, 2-5/8 INCH BOLT CIRCLE DIAMETER, 2 BOLT HOLES, 7/8 INCH SCREW LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 53511183 - Radwell International
Willingboro, NJ, United States
Bushing
53511183
Bushing 53511183
TAPER-LOCK BUSHING, 2012 SERIES, 1.500 INCH BORE, 2-3/4 INCH OUTSIDE DIAMETER, 1.25 INCH LENGTH THROUGH BORE, FINISHED W/KEYWAY, 3/8 X 3/16 IN KEYWAY, 280-IN/LBS SCREW TORQUE, 2-5/8 INCH BOLT CIRCLE DIAMETER, 2 BOLT HOLES, 7/8 INCH SCREW LENGTH. FREE 2 YEAR RADWELL WARRANTY

TAPER-LOCK BUSHING, 2012 SERIES, 1.500 INCH BORE, 2-3/4 INCH OUTSIDE DIAMETER, 1.25 INCH LENGTH THROUGH BORE, FINISHED W/KEYWAY, 3/8 X 3/16 IN KEYWAY, 280-IN/LBS SCREW TORQUE, 2-5/8 INCH BOLT CIRCLE DIAMETER, 2 BOLT HOLES, 7/8 INCH SCREW LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 53511183
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 13 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
IRR: Inner Ring Races - IRR-15/16-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.9375 inch (23.81 mm)
View Details
Guide Roller Bushings Eccentric - BX-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
Plain Bushes - 528936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3150 inch (8.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details