Martin Sprocket & Gear, Inc. Bushing 2012 22MM

Description
TAPER BUSHING. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER BUSHING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 53511227 - Radwell International
Willingboro, NJ, United States
Bushing
53511227
Bushing 53511227
TAPER BUSHING. FREE 2 YEAR RADWELL WARRANTY

TAPER BUSHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 53511227
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-375-4 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2650 inch (6.73 mm)
View Details
Plain Bushes - 528953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3937 inch (10.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
IRR: Inner Ring Races - IRR-2-5/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.6250 inch (66.67 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details