Martin Sprocket & Gear, Inc. Bushing 2012 2

Description
BUSHING, TAPERLOCK, 2 INCH BORE, 1/2 X 3/16 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, TAPERLOCK, 2 INCH BORE, 1/2 X 3/16 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 53511219 - Radwell International
Willingboro, NJ, United States
Bushing
53511219
Bushing 53511219
BUSHING, TAPERLOCK, 2 INCH BORE, 1/2 X 3/16 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

BUSHING, TAPERLOCK, 2 INCH BORE, 1/2 X 3/16 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 53511219
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

0.565
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5650 inch (14.35 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0403DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details
Snap Bushings - SB-2000-26 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6400 inch (41.66 mm)
View Details
IRR: Inner Ring Races - IRR-13/16-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8125 inch (20.64 mm)
View Details