No. 200., with or without hubs, or taper bushed
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 200A24 |
| Product Name | Roller Chain Sprockets |
| Pitch | 200 (2 1/2") |
| Material | Steel |
| Hub Style | Type A (Hubless) |
| Shaft Mounting | Simple Bore |
| Number of Teeth | 24 |