Martin Sprocket & Gear, Inc. Roller Chain Sprockets 200A18

Description
No. 200., with or without hubs, or taper bushed
Description
No. 200., with or without hubs, or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 200A18 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
200A18
Roller Chain Sprockets 200A18
No. 200., with or without hubs, or taper bushed

No. 200., with or without hubs, or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 200A18
Product Name Roller Chain Sprockets
Pitch 200 (2 1/2")
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 18
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
48 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 48
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2438-1AF - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details
Sprocket Number 110 - 110A12 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 6.000 in
Hub Style Type A (Hubless)
Number of Teeth 12
View Details