Martin Sprocket & Gear, Inc. Roller Chain Sprockets 200A12

Description
No. 200., with or without hubs, or taper bushed
Description
No. 200., with or without hubs, or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 200A12 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
200A12
Roller Chain Sprockets 200A12
No. 200., with or without hubs, or taper bushed

No. 200., with or without hubs, or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 200A12
Product Name Roller Chain Sprockets
Pitch 200 (2 1/2")
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 12
Unlock Full Specs
to access all available technical data

Similar Products

30 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 30
View Details
Taper Bore Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2426 - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details