Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 2 B 42 TB |
| Product Name | Taper Bushed Sheaves |
| Style | Standard |
| Pitch Diameter | 3.80 inch (96.52 mm) |
| Outside Diameter | 4.55 inch (115.57 mm) |
| Bore Diameter | ? to 1.630 inch (? to 41.40 mm) |
| Thickness | 1.75 inch (44.45 mm) |