Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 2 B 200 SF |
| Product Name | QD Sheaves |
| Style | Standard |
| Pitch Diameter | 19.60 inch (497.84 mm) |
| Outside Diameter | 20.35 inch (516.89 mm) |
| Bore Diameter | ? to 2.940 inch (? to 74.68 mm) |
| Thickness | 1.75 inch (44.45 mm) |