No. 180, with or without hubs, or taper bushed
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 180B24 |
| Product Name | Roller Chain Sprockets |
| Pitch | 180 (2 1/4") |
| Material | Steel |
| Hub Style | Type B (Hub One Side) |
| Shaft Mounting | Set Screw; Simple Bore |
| Number of Teeth | 24 |