Martin Sprocket & Gear, Inc. Roller Chain Sprockets 180A17

Description
No. 180, with or without hubs, or taper bushed
Description
No. 180, with or without hubs, or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 180A17 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
180A17
Roller Chain Sprockets 180A17
No. 180, with or without hubs, or taper bushed

No. 180, with or without hubs, or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 180A17
Product Name Roller Chain Sprockets
Pitch 180 (2 1/4")
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 17
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 7 Teeth, 0.093
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Sprockets With Split Taper Bushing No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
Roller Chain Sprockets - 120F40 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Tapered Bushing
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details