3/8" pitch timing pulley, light weight, with flanges
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | Timing Pulleys (inch) |
Product Number | 17L100 |
Product Name | Imperial Timing Belt Pulleys |
Component Type | Timing Pulley |
Pitch Type | 0.375" (L) |
Material | Steel |
Mounting and Features | Hub on pulley; Set Screw; Simple Bore |
Flanges | Two Fanges |