1/5 pitch timing pulley, solid style with flanges
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | 16XL037 |
| Product Name | Imperial Timing Belt Pulleys |
| Component Type | Timing Pulley |
| Pitch Type | 0.200" (XL) |
| Material | Steel |
| Mounting and Features | Hub on pulley; Set Screw; Simple Bore |
| Flanges | Two Fanges |