Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 16B

Description
EPDM rubber sleeve, quick disconnect bushings, cast iron hubs
Description
EPDM rubber sleeve, quick disconnect bushings, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 16B - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
16B
Quadra Flex® Couplings 16B
EPDM rubber sleeve, quick disconnect bushings, cast iron hubs

EPDM rubber sleeve, quick disconnect bushings, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 16B
Product Name Quadra Flex® Couplings
Coupling Type Helical / Slit
Rated Torque 47250 In-lbs (54482 kg-cm)
Rated Speed 1500 rpm
Torsional Stiffness 3150 in-lb/deg (5932 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details
KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Flexible Couplings - 132161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1 inch (25.4 mm)
View Details