Martin Sprocket & Gear, Inc. Bushing 1610 1

Description
BUSHING, TAPER LOCK, 1610 SERIES, 1 INCH BORE, 1 INCH LENGTH THROUGH BORE, 1/4 X 1/8 INCH KEYWAY SIZE, 2 BOLT HOLES, 5/8 INCH SCREW LENGTH, 2.125 INCH BOLT CIRCLE DIAMETER, SAE GRADE 5, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, TAPER LOCK, 1610 SERIES, 1 INCH BORE, 1 INCH LENGTH THROUGH BORE, 1/4 X 1/8 INCH KEYWAY SIZE, 2 BOLT HOLES, 5/8 INCH SCREW LENGTH, 2.125 INCH BOLT CIRCLE DIAMETER, SAE GRADE 5, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 53497930 - Radwell International
Willingboro, NJ, United States
Bushing
53497930
Bushing 53497930
BUSHING, TAPER LOCK, 1610 SERIES, 1 INCH BORE, 1 INCH LENGTH THROUGH BORE, 1/4 X 1/8 INCH KEYWAY SIZE, 2 BOLT HOLES, 5/8 INCH SCREW LENGTH, 2.125 INCH BOLT CIRCLE DIAMETER, SAE GRADE 5, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

BUSHING, TAPER LOCK, 1610 SERIES, 1 INCH BORE, 1 INCH LENGTH THROUGH BORE, 1/4 X 1/8 INCH KEYWAY SIZE, 2 BOLT HOLES, 5/8 INCH SCREW LENGTH, 2.125 INCH BOLT CIRCLE DIAMETER, SAE GRADE 5, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 53497930
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 04DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.2481 to 0.2490 inch (6.30 to 6.32 mm)
View Details
Open/Closed Bushings - OCB-500-5 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
IRR: Inner Ring Races - IRR-15/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.9375 inch (23.81 mm)
View Details