No. 160, with or without hubs, or taper bushed, hardened steel available
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 160E13H |
| Product Name | Roller Chain Sprockets |
| Pitch | 160 (2") |
| Material | Steel - Hardened |
| Hub Style | Tapered Bushing |
| Shaft Mounting | Keyway |
| Number of Teeth | 13 |