Martin Sprocket & Gear, Inc. Roller Chain Sprockets 160B18

Description
No. 160, with or without hubs, or taper bushed, hardened steel available
Description
No. 160, with or without hubs, or taper bushed, hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 160B18 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
160B18
Roller Chain Sprockets 160B18
No. 160, with or without hubs, or taper bushed, hardened steel available

No. 160, with or without hubs, or taper bushed, hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 160B18
Product Name Roller Chain Sprockets
Pitch 160 (2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 18
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 17 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 17
View Details
Sprockets with QD Bushings No.120-2/No.140-2/No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2"); 140 (1 3/4"); 160 (2")
Hub Style QD Bushing
Number of Teeth 30 to 60
View Details
Roller Chain Sprockets - 100B20 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details