Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 14SC

Description
EPDM rubber sleeve, 2 bolt on spacers, cast iron hubs
Description
EPDM rubber sleeve, 2 bolt on spacers, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 14SC - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
14SC
Quadra Flex® Couplings 14SC
EPDM rubber sleeve, 2 bolt on spacers, cast iron hubs

EPDM rubber sleeve, 2 bolt on spacers, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 14SC
Product Name Quadra Flex® Couplings
Coupling Type Helical / Slit
Rated Torque 18000 In-lbs (20755 kg-cm)
Rated Speed 2200 rpm
Torsional Stiffness 1200 in-lb/deg (2260 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
2.25
Specs
Rated Torque 75 In-lbs (86.48 kg-cm)
Units English Design
Bore Diameter 0.7500 inch (19.05 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details
ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details