No. 140,with or without hubs, or taper bushed, hardened steel available
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 140C45 |
| Product Name | Roller Chain Sprockets |
| Pitch | 140 (1 3/4") |
| Material | Steel |
| Hub Style | Type C (Hub Both Sides) |
| Shaft Mounting | Set Screw; Simple Bore |
| Number of Teeth | 45 |