Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 12B

Description
EPDM rubber sleeve, quick disconnect bushings, cast iron hubs
Description
EPDM rubber sleeve, quick disconnect bushings, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 12B - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
12B
Quadra Flex® Couplings 12B
EPDM rubber sleeve, quick disconnect bushings, cast iron hubs

EPDM rubber sleeve, quick disconnect bushings, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 12B
Product Name Quadra Flex® Couplings
Coupling Type Helical / Slit
Rated Torque 7200 In-lbs (8302 kg-cm)
Rated Speed 2800 rpm
Torsional Stiffness 480 in-lb/deg (904 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

All A 5D 3-075 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-07508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
Flexible Coupling Flectors - 2032446 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 4.13 inch (105 mm)
View Details