Martin Sprocket & Gear, Inc. Bushing 1210 1

Description
TAPER LOCK BUSHING, 1210 SERIES, 1.0000 INCH BORE, 1/4 X 1/8 INCH KEYWAY, STEEL MATERIAL, 2 BOLT HOLES, SCREW THREAD SIZE 3/8-16INCHES. FREE 2 YEAR RADWELL WARRANTY
Description
TAPER LOCK BUSHING, 1210 SERIES, 1.0000 INCH BORE, 1/4 X 1/8 INCH KEYWAY, STEEL MATERIAL, 2 BOLT HOLES, SCREW THREAD SIZE 3/8-16INCHES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 53497768 - Radwell International
Willingboro, NJ, United States
Bushing
53497768
Bushing 53497768
TAPER LOCK BUSHING, 1210 SERIES, 1.0000 INCH BORE, 1/4 X 1/8 INCH KEYWAY, STEEL MATERIAL, 2 BOLT HOLES, SCREW THREAD SIZE 3/8-16INCHES. FREE 2 YEAR RADWELL WARRANTY

TAPER LOCK BUSHING, 1210 SERIES, 1.0000 INCH BORE, 1/4 X 1/8 INCH KEYWAY, STEEL MATERIAL, 2 BOLT HOLES, SCREW THREAD SIZE 3/8-16INCHES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 53497768
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-5/8-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details
Snap Bushings - SB-625-8 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details
SY™ Bimetallic Bronze Bearings - 08 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 528259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.4724 inch (12.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details