Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 11S

Description
EPDM rubber sleeve, keyway w/ 2 setscrews, cast iron hubs
Description
EPDM rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 11S - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
11S
Quadra Flex® Couplings 11S
EPDM rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

EPDM rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Supplier's Site
Quadra Flex® Couplings - 11S - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
11S
Quadra Flex® Couplings 11S
Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings Flexible Couplings
Product Number 11S 11S
Product Name Quadra Flex® Couplings Quadra Flex® Couplings
Coupling Type Helical / Slit Helical / Slit
Rated Torque 4530 In-lbs (5223 kg-cm) 18000 In-lbs (20755 kg-cm)
Rated Speed 3600 rpm 3600 rpm
Torsional Stiffness 302 in-lb/deg (569 mN-m/arcmin) 2182 in-lb/deg (4108 mN-m/arcmin)
Units English Design English Design
Unlock Full Specs
to access all available technical data

Similar Products

ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details