Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | 10SC |
| Product Name | Quadra Flex® Couplings |
| Coupling Type | Helical / Slit |
| Rated Torque | 2875 In-lbs (3315 kg-cm) |
| Rated Speed | 3600 rpm |
| Torsional Stiffness | 192 in-lb/deg (361 mN-m/arcmin) |
| Units | English Design |