Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 10020TBF

Description
Optional protective cover, tapered bushings, 2 keyways
Description
Optional protective cover, tapered bushings, 2 keyways

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 10020TBF - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
10020TBF
Martin-Flex® Couplings 10020TBF
Optional protective cover, tapered bushings, 2 keyways

Optional protective cover, tapered bushings, 2 keyways

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 10020TBF
Product Name Martin-Flex® Couplings
Coupling Type Roller Chain
Rated Speed 1800 rpm
Units English Design
Bore Diameter 1.19 to 3.5 inch (30.18 to 88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of hubs (A 5B15M000602, A 5B15M000603) can be mated with disc (A 5P15M0006) to form a coupling. - A 5P15M0006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 0.2520 inch (6.4 mm)
Coupling Length 0.5000 inch (12.7 mm)
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Flexible Couplings - 606034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7087 inch (18 mm)
View Details