Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 10020

Description
Optional protective cover
Description
Optional protective cover

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 10020 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
10020
Martin-Flex® Couplings 10020
Optional protective cover

Optional protective cover

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 10020
Product Name Martin-Flex® Couplings
Coupling Type Roller Chain
Rated Speed 1800 rpm
Units English Design
Bore Diameter 2 to 3.94 inch (50.8 to 100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Rated Torque 34 In-lbs (39.2 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.1250 inch (3.17 mm)
View Details
Jaw Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Units Metric Design
Bore Diameter 0.1181 to 2.36 inch (3 to 60 mm)
View Details
Flexible Coupling Flectors - 2032413 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details