Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 10 8V 2000 TB |
| Product Name | Taper Bushed Sheaves |
| Style | Standard |
| Pitch Diameter | 19.80 inch (502.92 mm) |
| Outside Diameter | 20.00 inch (508.00 mm) |
| Bore Diameter | ? to 5.000 inch (? to 127.00 mm) |
| Thickness | 11.62 inch (295 mm) |