Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 1 B 40 SH |
| Product Name | QD Sheaves |
| Style | Standard |
| Pitch Diameter | 3.60 inch (91.44 mm) |
| Outside Diameter | 4.35 inch (110.49 mm) |
| Bore Diameter | ? to 1.690 inch (? to 42.93 mm) |
| Thickness | 0.8750 inch (22.22 mm) |