Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 1 B 136 SDS |
| Product Name | QD Sheaves |
| Style | Standard |
| Pitch Diameter | 13.20 inch (335.28 mm) |
| Outside Diameter | 13.95 inch (354.33 mm) |
| Bore Diameter | ? to 2.000 inch (? to 50.80 mm) |
| Thickness | 1 inch (25.4 mm) |